Lapp Tannehill C6A009S05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 5m OLFC6A009S05

Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C6A009S05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 5m - OLFC6A009S05 - Lapp Tannehill
Savage, MN, United States
C6A009S05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 5m
OLFC6A009S05
C6A009S05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 5m OLFC6A009S05
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C6A009S05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC6A009S05
Product Name C6A009S05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 5m
Application Networking
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details