LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number C6A009F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFC6A009F10 |
| Product Name | C6A009F10 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 10m |
| Application | Networking |
| Cable Type | Cat 6 |
| Cable Shielding | Braid; Copper Braid |
| Cable Length | 32.81 ft (100 dm) |