Lapp Tannehill C6A009F02 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 2m OLFC6A009F02

Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C6A009F02 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 2m - OLFC6A009F02 - Lapp Tannehill
Savage, MN, United States
C6A009F02 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 2m
OLFC6A009F02
C6A009F02 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 2m OLFC6A009F02
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A009F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Female / RJ45 and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C6A009F02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A009F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC6A009F02
Product Name C6A009F02 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - M12 Female / RJ45 connectors - 2m
Application Networking
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details