Lapp Tannehill C6A002F05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m OLFC6A002F05

Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A002F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A002F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A002F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A002F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C6A002F05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m - OLFC6A002F05 - Lapp Tannehill
Savage, MN, United States
C6A002F05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m
OLFC6A002F05
C6A002F05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m OLFC6A002F05
LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C6A002F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A002F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C6A002F05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A002F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC6A002F05
Product Name C6A002F05 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m
Application Networking
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products