Lapp Tannehill LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Male - C5E203C OLFC5E203C

Description
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight male connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E203C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E203C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9
Description
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight male connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E203C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E203C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Male - C5E203C - OLFC5E203C - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Male - C5E203C
OLFC5E203C
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Male - C5E203C OLFC5E203C
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight male connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E203C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E203C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9

LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight male connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E203C.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E203C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLFC5E203C
Product Name LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Male - C5E203C
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products