Lapp Tannehill LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Female - C5E202C OLFC5E202C

Description
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight female connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E202C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E202C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Female CONNECTOR DESIGN : Straight STYLE : Round
Description
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight female connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E202C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E202C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Female CONNECTOR DESIGN : Straight STYLE : Round

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Female - C5E202C - OLFC5E202C - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Female - C5E202C
OLFC5E202C
LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Female - C5E202C OLFC5E202C
LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight female connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E202C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E202C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Female CONNECTOR DESIGN : Straight STYLE : Round

LAPP EPIC® M12 field wireable connectors for PROFINET® are temperature rated from -40°F to -212°F with a nominal voltage of 250V. This straight female connector is a fast connect product with PG 9 thread size and 4 positions. LAPP part number C5E202C.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E202C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Female CONNECTOR DESIGN : Straight STYLE : Round

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLFC5E202C
Product Name LAPP EPIC® DATA M12 field wireable connectors for PROFINET® - Straight Female - C5E202C
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details