Lapp Tannehill C5E107S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 2m OLFC5E107S02

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E107S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 2m - OLFC5E107S02 - Lapp Tannehill
Savage, MN, United States
C5E107S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 2m
OLFC5E107S02
C5E107S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 2m OLFC5E107S02
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E107S02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E107S02
Product Name C5E107S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 2m
Application Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details