Lapp Tannehill C5E107S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 1m OLFC5E107S01

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E107S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 1m - OLFC5E107S01 - Lapp Tannehill
Savage, MN, United States
C5E107S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 1m
OLFC5E107S01
C5E107S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 1m OLFC5E107S01
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E107S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E107S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E107S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Female NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E107S01
Product Name C5E107S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Female connectors - 1m
Application Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details