LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number C5E105F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E105F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFC5E105F10 |
| Product Name | C5E105F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 10m |
| Application | Networking |
| Cable Type | Cat 5 |
| Cable Shielding | Braid; Copper Braid |
| Cable Length | 32.81 ft (100 dm) |