Lapp Tannehill C5E105F02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m OLFC5E105F02

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E105F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E105F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E105F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E105F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E105F02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m - OLFC5E105F02 - Lapp Tannehill
Savage, MN, United States
C5E105F02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m
OLFC5E105F02
C5E105F02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m OLFC5E105F02
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E105F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E105F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E105F02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E105F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E105F02
Product Name C5E105F02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m
Application Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details