Lapp Tannehill C5E101F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / RJ45 connectors - 10m OLFC5E101F10

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E101F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E101F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E101F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E101F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E101F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / RJ45 connectors - 10m - OLFC5E101F10 - Lapp Tannehill
Savage, MN, United States
C5E101F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / RJ45 connectors - 10m
OLFC5E101F10
C5E101F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / RJ45 connectors - 10m OLFC5E101F10
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E101F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E101F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 2 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E101F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E101F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E101F10
Product Name C5E101F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 2 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / RJ45 connectors - 10m
Application Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details