Lapp Tannehill C5E010F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male Bulkhead / Wire Leads connectors - 10m OLFC5E010F10

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male Bulkhead / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E010F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E010F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male Bulkhead / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male Bulkhead / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E010F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E010F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male Bulkhead / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E010F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male Bulkhead / Wire Leads connectors - 10m - OLFC5E010F10 - Lapp Tannehill
Savage, MN, United States
C5E010F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male Bulkhead / Wire Leads connectors - 10m
OLFC5E010F10
C5E010F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male Bulkhead / Wire Leads connectors - 10m OLFC5E010F10
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male Bulkhead / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E010F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E010F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male Bulkhead / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male Bulkhead / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E010F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E010F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male Bulkhead / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E010F10
Product Name C5E010F10 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male Bulkhead / Wire Leads connectors - 10m
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details