Lapp Tannehill C5E006F01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Female / M12 Female connectors - 1m OLFC5E006F01

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Female / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E006F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E006F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Female / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E006F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E006F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E006F01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Female / M12 Female connectors - 1m - OLFC5E006F01 - Lapp Tannehill
Savage, MN, United States
C5E006F01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Female / M12 Female connectors - 1m
OLFC5E006F01
C5E006F01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Female / M12 Female connectors - 1m OLFC5E006F01
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Female / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E006F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E006F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Female / M12 Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E006F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E006F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Female / M12 Female NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E006F01
Product Name C5E006F01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Female / M12 Female connectors - 1m
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
8+8 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC21605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KMEB-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers