Lapp Tannehill C5E005S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m OLFC5E005S02

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E005S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m - OLFC5E005S02 - Lapp Tannehill
Savage, MN, United States
C5E005S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m
OLFC5E005S02
C5E005S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m OLFC5E005S02
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E005S02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E005S02
Product Name C5E005S02 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 2m
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
View Details