Lapp Tannehill C5E005S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 1m OLFC5E005S01

Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
Description
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
C5E005S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 1m - OLFC5E005S01 - Lapp Tannehill
Savage, MN, United States
C5E005S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 1m
OLFC5E005S01
C5E005S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 1m OLFC5E005S01
LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number C5E005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number C5E005S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFC5E005S01
Product Name C5E005S01 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - M12 Male / M12 Male connectors - 1m
Application Networking
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 3EQ-26C422-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details