LAPP's ETHERLINE Industrial Cordsets CAT5e 26 / 4 pair solution has a Teal Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number C5E002F05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E002F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 26 SHIELDING : Copper Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFC5E002F05 |
| Product Name | C5E002F05 - LAPP ETHERLINE® Industrial Cordsets 26 AWG / 4 pair CAT5e - Teal Polyurethane (PUR) - RJ45 / Wire Leads connectors - 5m |
| Application | Networking |
| Cable Type | Cat 5 |
| Cable Shielding | Braid; Copper Braid |
| Cable Length | 16.4 ft (50 dm) |