Lapp Tannehill LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Polyurethane (PUR) - Teal OLFC5E001F

Description
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT5e extension cordset with two 8-wire RJ45 connectors. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface fro remote locations. These are also available with M 12 connector options, other motion types, and custom cable lengths- Contact your Lapp Tannehill sales representative for more information. Available in 1m, 2m, 5m, and 10m lengths. Request a quote for custom lengths. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E001F1 C5E001F2 C5E001F5 C5E001F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Continuous flex applications with demanding needs of motion systems network connections that have been integrated for program interface from remote locations.
Description
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT5e extension cordset with two 8-wire RJ45 connectors. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface fro remote locations. These are also available with M 12 connector options, other motion types, and custom cable lengths- Contact your Lapp Tannehill sales representative for more information. Available in 1m, 2m, 5m, and 10m lengths. Request a quote for custom lengths. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E001F1 C5E001F2 C5E001F5 C5E001F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Continuous flex applications with demanding needs of motion systems network connections that have been integrated for program interface from remote locations.

Suppliers

Company
Product
Description
Supplier Links
LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Polyurethane (PUR) - Teal - OLFC5E001F - Lapp Tannehill
Savage, MN, United States
LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Polyurethane (PUR) - Teal
OLFC5E001F
LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Polyurethane (PUR) - Teal OLFC5E001F
This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT5e extension cordset with two 8-wire RJ45 connectors. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface fro remote locations. These are also available with M 12 connector options, other motion types, and custom cable lengths- Contact your Lapp Tannehill sales representative for more information. Available in 1m, 2m, 5m, and 10m lengths. Request a quote for custom lengths. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E001F1 C5E001F2 C5E001F5 C5E001F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Continuous flex applications with demanding needs of motion systems network connections that have been integrated for program interface from remote locations.

This ETHERLINE® Continuous Flex Industrial Ethernet cordset is a 4-pair CAT5e extension cordset with two 8-wire RJ45 connectors. This products offers a unique solution for the demanding needs of motion systems, where a network connection has been integrated for program interface fro remote locations. These are also available with M 12 connector options, other motion types, and custom cable lengths- Contact your Lapp Tannehill sales representative for more information. Available in 1m, 2m, 5m, and 10m lengths. Request a quote for custom lengths.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E001F1 C5E001F2 C5E001F5 C5E001F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +158°F -20°C to +70°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Continuous flex applications with demanding needs of motion systems network connections that have been integrated for program interface from remote locations.

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Network Cables
Product Number OLFC5E001F
Product Name LAPP ETHERLINE® 4 Pair: CAT5e Continuous Flex Cordsets - Two 8-wire RJ45 Connectors - Polyurethane (PUR) - Teal
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 102833-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
ix Industrial IO Cable Assembly - NDHN5B1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details