Lapp Tannehill 811095 - LAPP SKINTOP® SKINDICHT® Locknut SM - 1 NPT - Metallic OLF811095

Description
LAPP's SKINTOP® SKINDICHT® SM 1 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.693 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM 1 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.693 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
811095 - LAPP SKINTOP® SKINDICHT® Locknut SM - 1 NPT - Metallic - OLF811095 - Lapp Tannehill
Savage, MN, United States
811095 - LAPP SKINTOP® SKINDICHT® Locknut SM - 1 NPT - Metallic
OLF811095
811095 - LAPP SKINTOP® SKINDICHT® Locknut SM - 1 NPT - Metallic OLF811095
LAPP's SKINTOP® SKINDICHT® SM 1 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.693 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM 1 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811095 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 1 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.693 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF811095
Product Name 811095 - LAPP SKINTOP® SKINDICHT® Locknut SM - 1 NPT - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Flange Nuts - 20008 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/4"; 3/4-10
Material Stainless Steel; 303 Stainless Steel
View Details
Cable Gland Locknuts - 127451 - RS Components, Ltd.
Specs
Type Locknut
Material Plastic; Nylon; Nylon
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details