Lapp Tannehill 811094 - LAPP SKINTOP® SKINDICHT® Locknut SM - 3/4 NPT - Metallic OLF811094

Description
LAPP's SKINTOP® SKINDICHT® SM 3/4 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811094 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.378 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM 3/4 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811094 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.378 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
811094 - LAPP SKINTOP® SKINDICHT® Locknut SM - 3/4 NPT - Metallic - OLF811094 - Lapp Tannehill
Savage, MN, United States
811094 - LAPP SKINTOP® SKINDICHT® Locknut SM - 3/4 NPT - Metallic
OLF811094
811094 - LAPP SKINTOP® SKINDICHT® Locknut SM - 3/4 NPT - Metallic OLF811094
LAPP's SKINTOP® SKINDICHT® SM 3/4 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811094 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.378 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM 3/4 NPT is a metallic locknut for NPT strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 811094 AVAILABILITY : In Stock SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : NPT THREAD SIZE : 3/4 COLOR : Metallic LOCKNUT MATERIAL : Stamped steel NUT THICKNESS (IN) : 0.157 NUT THICKNESS (MM) : 8 WRENCHING FLATS (IN) : 1.378 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Nuts
Product Number OLF811094
Product Name 811094 - LAPP SKINTOP® SKINDICHT® Locknut SM - 3/4 NPT - Metallic
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 335-1160-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
View Details
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLSS-024-2 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #0; #10
Material Stainless Steel
View Details
2 suppliers
Hex M3 Nut - KA1-4300000 - Harwin Plc
Specs
Type Hex Nut
Size M3
View Details
Chain Nut - CNS1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details