Lapp Tannehill 79044400 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M32 OLF79044400

Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M32 threading. Metric hoods do not come with a neck. Order LAPP part number 79044400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M32 threading. Metric hoods do not come with a neck. Order LAPP part number 79044400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79044400 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M32 - OLF79044400 - Lapp Tannehill
Savage, MN, United States
79044400 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M32
OLF79044400
79044400 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M32 OLF79044400
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M32 threading. Metric hoods do not come with a neck. Order LAPP part number 79044400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M32 threading. Metric hoods do not come with a neck. Order LAPP part number 79044400 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79044400
Product Name 79044400 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M32
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details