Lapp Tannehill 79016600 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - Metric 25 - Dust Cover Included OLF79016600

Description
LAPP's EPIC® HB 6 standard surface mount base is a Metric 25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79016600 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79016600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 standard surface mount base is a Metric 25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79016600 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79016600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79016600 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - Metric 25 - Dust Cover Included - OLF79016600 - Lapp Tannehill
Savage, MN, United States
79016600 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - Metric 25 - Dust Cover Included
OLF79016600
79016600 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - Metric 25 - Dust Cover Included OLF79016600
LAPP's EPIC® HB 6 standard surface mount base is a Metric 25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79016600 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79016600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 standard surface mount base is a Metric 25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79016600 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79016600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79016600
Product Name 79016600 - LAPP EPIC® HB 6 Standard Surface Mount Base - Top Single-Entry - Metric 25 - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers