Lapp Tannehill 79015400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - Dust Cover Included OLF79015400

Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79015400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - Dust Cover Included - OLF79015400 - Lapp Tannehill
Savage, MN, United States
79015400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - Dust Cover Included
OLF79015400
79015400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - Dust Cover Included OLF79015400
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015400 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79015400
Product Name 79015400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details