Lapp Tannehill 79006200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - Metric M25 - No Dust Cover OLF79006200

Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 79006200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79006200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 79006200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79006200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79006200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - Metric M25 - No Dust Cover - OLF79006200 - Lapp Tannehill
Savage, MN, United States
79006200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - Metric M25 - No Dust Cover
OLF79006200
79006200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - Metric M25 - No Dust Cover OLF79006200
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 79006200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79006200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 79006200 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79006200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79006200
Product Name 79006200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Double-Entry - Metric M25 - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers