Lapp Tannehill 79005400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - No Dust Cover OLF79005400

Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 79005400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79005400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 79005400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79005400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79005400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - No Dust Cover - OLF79005400 - Lapp Tannehill
Savage, MN, United States
79005400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - No Dust Cover
OLF79005400
79005400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - No Dust Cover OLF79005400
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 79005400 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79005400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a Metric M32 connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 79005400 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79005400 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M32 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79005400
Product Name 79005400 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M32 - No Dust Cover
Unlock Full Specs
to access all available technical data

Similar Products