Lapp Tannehill 76154000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 3 + PE + 4 Configuration OLF76154000

Description
LAPP EPIC® POWER LS1 style G5 is a 3 + PE + 4 straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76154000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76154000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style G5 is a 3 + PE + 4 straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76154000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76154000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76154000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 3 + PE + 4 Configuration - OLF76154000 - Lapp Tannehill
Savage, MN, United States
76154000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 3 + PE + 4 Configuration
OLF76154000
76154000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 3 + PE + 4 Configuration OLF76154000
LAPP EPIC® POWER LS1 style G5 is a 3 + PE + 4 straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76154000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76154000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style G5 is a 3 + PE + 4 straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76154000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76154000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76154000
Product Name 76154000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 3 + PE + 4 Configuration
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details