Lapp Tannehill 76153000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 5 + PE Configuration OLF76153000

Description
LAPP EPIC® POWER LS1 style G5 is a 5 + PE straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76153000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76153000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style G5 is a 5 + PE straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76153000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76153000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76153000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 5 + PE Configuration - OLF76153000 - Lapp Tannehill
Savage, MN, United States
76153000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 5 + PE Configuration
OLF76153000
76153000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 5 + PE Configuration OLF76153000
LAPP EPIC® POWER LS1 style G5 is a 5 + PE straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76153000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76153000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style G5 is a 5 + PE straight panel mount inlet circular connector with male contacts & locknut. LAPP part #76153000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76153000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76153000
Product Name 76153000 - LAPP EPIC® POWER LS1 Style G5 - Straight Panel Mount Inlet Connector - Male Contacts & Locknut - 5 + PE Configuration
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details