Lapp Tannehill 76144000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration OLF76144000

Description
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76144000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - OLF76144000 - Lapp Tannehill
Savage, MN, United States
76144000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration
OLF76144000
76144000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration OLF76144000
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76144000
Product Name 76144000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers