Lapp Tannehill 76143000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 5 + PE Configuration OLF76143000

Description
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 5 + PE contacts for power applications. LAPP part #76143000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76143000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 5 + PE contacts for power applications. LAPP part #76143000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76143000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76143000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 5 + PE Configuration - OLF76143000 - Lapp Tannehill
Savage, MN, United States
76143000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 5 + PE Configuration
OLF76143000
76143000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 5 + PE Configuration OLF76143000
LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 5 + PE contacts for power applications. LAPP part #76143000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76143000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 5 + PE contacts for power applications. LAPP part #76143000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76143000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76143000
Product Name 76143000 - LAPP EPIC® POWER LS1 Style F7 - Male Circular Cable Coupler Connector - 5 + PE Configuration
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details