Lapp Tannehill 76134000 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size OLF76134000

Description
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 20-14 AWG power applications. LAPP part #76134000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76134000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 20-14 AWG power applications. LAPP part #76134000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76134000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76134000 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size - OLF76134000 - Lapp Tannehill
Savage, MN, United States
76134000 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size
OLF76134000
76134000 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size OLF76134000
LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 20-14 AWG power applications. LAPP part #76134000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76134000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 20-14 AWG power applications. LAPP part #76134000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76134000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76134000
Product Name 76134000 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details