Lapp Tannehill 76124000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size OLF76124000

Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 3 +PE+4 contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76124000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76124000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 3 +PE+4 contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76124000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76124000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76124000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size - OLF76124000 - Lapp Tannehill
Savage, MN, United States
76124000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size
OLF76124000
76124000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size OLF76124000
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 3 +PE+4 contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76124000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76124000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 3 +PE+4 contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76124000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76124000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76124000
Product Name 76124000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 3 + PE + 4 Configuration - 20 to 14 AWG Wire Size
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V08L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details