Lapp Tannehill 76123000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 20 to 14 AWG Wire Size OLF76123000

Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76123000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 20 to 14 AWG Wire Size - OLF76123000 - Lapp Tannehill
Savage, MN, United States
76123000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 20 to 14 AWG Wire Size
OLF76123000
76123000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 20 to 14 AWG Wire Size OLF76123000
LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style D6 is a female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76123000
Product Name 76123000 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Standard Body - 5 + PE Configuration - 20 to 14 AWG Wire Size
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers