Lapp Tannehill 76003000 - LAPP EPIC® POWER LS1 Style A1 - Straight Panel Mount Inlet Connector With Male Contacts - 5 + PE Configuration OLF76003000

Description
LAPP EPIC® POWER LS1 style A1 is a straight panel mount inlet circular connector with male contacts and 5 + PE contact configuration for power applications. LAPP part #76003000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76003000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 15.5 mm MINIMUM CABLE OD (MM) : 7.5 mm
Description
LAPP EPIC® POWER LS1 style A1 is a straight panel mount inlet circular connector with male contacts and 5 + PE contact configuration for power applications. LAPP part #76003000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76003000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 15.5 mm MINIMUM CABLE OD (MM) : 7.5 mm

Suppliers

Company
Product
Description
Supplier Links
76003000 - LAPP EPIC® POWER LS1 Style A1 - Straight Panel Mount Inlet Connector With Male Contacts - 5 + PE Configuration - OLF76003000 - Lapp Tannehill
Savage, MN, United States
76003000 - LAPP EPIC® POWER LS1 Style A1 - Straight Panel Mount Inlet Connector With Male Contacts - 5 + PE Configuration
OLF76003000
76003000 - LAPP EPIC® POWER LS1 Style A1 - Straight Panel Mount Inlet Connector With Male Contacts - 5 + PE Configuration OLF76003000
LAPP EPIC® POWER LS1 style A1 is a straight panel mount inlet circular connector with male contacts and 5 + PE contact configuration for power applications. LAPP part #76003000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76003000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 15.5 mm MINIMUM CABLE OD (MM) : 7.5 mm

LAPP EPIC® POWER LS1 style A1 is a straight panel mount inlet circular connector with male contacts and 5 + PE contact configuration for power applications. LAPP part #76003000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76003000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Panel Mount APPLICATION TYPE : Power CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 15.5 mm MINIMUM CABLE OD (MM) : 7.5 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76003000
Product Name 76003000 - LAPP EPIC® POWER LS1 Style A1 - Straight Panel Mount Inlet Connector With Male Contacts - 5 + PE Configuration
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products