Lapp Tannehill 74200600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm OLF74200600

Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 74200600, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74200600 AVAILABILITY : In Stock PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts
Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 74200600, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74200600 AVAILABILITY : In Stock PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

Suppliers

Company
Product
Description
Supplier Links
74200600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm - OLF74200600 - Lapp Tannehill
Savage, MN, United States
74200600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm
OLF74200600
74200600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm OLF74200600
LAPP EPIC SIGNAL M23 replacement connector contact, part number 74200600, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74200600 AVAILABILITY : In Stock PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

LAPP EPIC SIGNAL M23 replacement connector contact, part number 74200600, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74200600 AVAILABILITY : In Stock PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF74200600
Product Name 74200600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details