Lapp Tannehill 74033101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm OLF74033101

Description
LAPP EPIC POWER LS1 replacement connector contact, part number 74033101, is made to correspond with LAPP EPIC® POWER LS1 style connectors A1, A3, G5. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74033101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 7 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
Description
LAPP EPIC POWER LS1 replacement connector contact, part number 74033101, is made to correspond with LAPP EPIC® POWER LS1 style connectors A1, A3, G5. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74033101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 7 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Suppliers

Company
Product
Description
Supplier Links
74033101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm - OLF74033101 - Lapp Tannehill
Savage, MN, United States
74033101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm
OLF74033101
74033101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm OLF74033101
LAPP EPIC POWER LS1 replacement connector contact, part number 74033101, is made to correspond with LAPP EPIC® POWER LS1 style connectors A1, A3, G5. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74033101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 7 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

LAPP EPIC POWER LS1 replacement connector contact, part number 74033101, is made to correspond with LAPP EPIC® POWER LS1 style connectors A1, A3, G5. This is a silver pin contact that is 2mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74033101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 7 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF74033101
Product Name 74033101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRR.0B.200.BSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers