LAPP EPIC POWER LS1 replacement connector contact, part number 74033000, is made to correspond with LAPP EPIC® POWER LS1 style connectors A1, A3, G5. This is a silver pin contact that is 1mm long and is designed for a wide crimping range.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74033000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.14-1.0mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 1 SERIES : EPIC® POWER LS1 Contacts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF74033000 |
| Product Name | 74033000 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 1mm |
| Gender | Male / Plug |