LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220277
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220277 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF73220277 |
| Product Name | 73220277 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 24 AWG 18 Conductor - Black |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Thermoplastic elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Copper spiral shield |
| Standards / Certifications | VDE; VDE |