Lapp Tannehill 73220276 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 31" length) - Shielded - 24 AWG 18 Conductor - Black OLF73220276

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220276 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220276 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220276 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220276 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220276 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8
Savage, MN, United States
73220276 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 31" length) - Shielded - 24 AWG 18 Conductor - Black
OLF73220276
73220276 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 31" length) - Shielded - 24 AWG 18 Conductor - Black OLF73220276
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220276 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220276 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220276


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220276 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 SPIRAL OD (IN) : 1.22 SPIRAL OD (MM) : 31 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220276
Product Name 73220276 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (8" - 31" length) - Shielded - 24 AWG 18 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data