Lapp Tannehill 73220254 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 24 AWG 4 Conductor - Black OLF73220254

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220254 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220254 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220254 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20
Savage, MN, United States
73220254 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 24 AWG 4 Conductor - Black
OLF73220254
73220254 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 24 AWG 4 Conductor - Black OLF73220254
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220254 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220254


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220254 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220254
Product Name 73220254 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 24 AWG 4 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair Cable - 121217-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details