LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220248
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220248 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.209 NOMINAL OD (MM) : 5.3 SPIRAL OD (IN) : 0.748 SPIRAL OD (MM) : 19 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Lapp Tannehill | |
---|---|
Product Category | Multiconductor Cables |
Product Number | OLF73220248 |
Product Name | 73220248 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 24 AWG 3 Conductor - Black |
Cable Jacket | Polyurethane (PUR) |
Cable Insulation | Thermoplastic elastomer (TPE) |
Cable Conductor | Copper; Bare copper |
Cable Shielding | Copper spiral shield |
Standards / Certifications | VDE; VDE |