Lapp Tannehill 73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 2 Conductor - Black OLF73220203

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220203 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 SPIRAL OD (IN) : 0.591 SPIRAL OD (MM) : 15 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220203 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 SPIRAL OD (IN) : 0.591 SPIRAL OD (MM) : 15 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16
Savage, MN, United States
73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 2 Conductor - Black
OLF73220203
73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 2 Conductor - Black OLF73220203
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220203 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 SPIRAL OD (IN) : 0.591 SPIRAL OD (MM) : 15 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220203


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220203 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.162 NOMINAL OD (MM) : 4.1 SPIRAL OD (IN) : 0.591 SPIRAL OD (MM) : 15 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220203
Product Name 73220203 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 26 AWG 2 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair Cable - 1605893001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details