This LAPP EPIC® SIGNAL M23 insert is a 17 position configuration with contacts. This part, LAPP 73018000, has a P-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73018000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : P-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF73018000 |
| Product Name | 73018000 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - P-Type 1mm contacts - Female Receptacle Signal |
| Gender | Female / Jack |