This LAPP EPIC® SIGNAL M23 insert is a 6 position configuration without contacts. This part, LAPP 73002760, has a P-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002760 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 2mm Contacts NUMBER OF CONTACTS : 6 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF73002760 |
| Product Name | 73002760 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - without contacts - P-Type 2mm contacts - Signal |