Lapp Tannehill 73002720 - LAPP EPIC® SIGNAL M23 insert - 12 contact configuration - with contacts - E-Type 1mm contacts - Male Plug Signal OLF73002720

Description
This LAPP EPIC® SIGNAL M23 insert is a 12 position configuration with contacts. This part, LAPP 73002720, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002720 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 12 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 12 position configuration with contacts. This part, LAPP 73002720, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002720 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 12 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
73002720 - LAPP EPIC® SIGNAL M23 insert - 12 contact configuration - with contacts - E-Type 1mm contacts - Male Plug Signal - OLF73002720 - Lapp Tannehill
Savage, MN, United States
73002720 - LAPP EPIC® SIGNAL M23 insert - 12 contact configuration - with contacts - E-Type 1mm contacts - Male Plug Signal
OLF73002720
73002720 - LAPP EPIC® SIGNAL M23 insert - 12 contact configuration - with contacts - E-Type 1mm contacts - Male Plug Signal OLF73002720
This LAPP EPIC® SIGNAL M23 insert is a 12 position configuration with contacts. This part, LAPP 73002720, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002720 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 12 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 12 position configuration with contacts. This part, LAPP 73002720, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002720 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 12 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF73002720
Product Name 73002720 - LAPP EPIC® SIGNAL M23 insert - 12 contact configuration - with contacts - E-Type 1mm contacts - Male Plug Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details