Lapp Tannehill 72401000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 2mm OLF72401000

Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72401000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72401000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 1.0-2.5mm 2 LENGTH (MM) : 2 SERIES : EPIC® SIGNAL M23 Contacts
Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72401000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72401000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 1.0-2.5mm 2 LENGTH (MM) : 2 SERIES : EPIC® SIGNAL M23 Contacts

Suppliers

Company
Product
Description
Supplier Links
72401000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 2mm - OLF72401000 - Lapp Tannehill
Savage, MN, United States
72401000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 2mm
OLF72401000
72401000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 2mm OLF72401000
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72401000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72401000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 1.0-2.5mm 2 LENGTH (MM) : 2 SERIES : EPIC® SIGNAL M23 Contacts

LAPP EPIC SIGNAL M23 replacement connector contact, part number 72401000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 2mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72401000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 1.0-2.5mm 2 LENGTH (MM) : 2 SERIES : EPIC® SIGNAL M23 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF72401000
Product Name 72401000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 2mm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details