Lapp Tannehill 72400000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 1mm OLF72400000

Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72400000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72400000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts
Description
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72400000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72400000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

Suppliers

Company
Product
Description
Supplier Links
72400000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 1mm - OLF72400000 - Lapp Tannehill
Savage, MN, United States
72400000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 1mm
OLF72400000
72400000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 1mm OLF72400000
LAPP EPIC SIGNAL M23 replacement connector contact, part number 72400000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 1mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72400000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

LAPP EPIC SIGNAL M23 replacement connector contact, part number 72400000, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold pin contact that is 1mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72400000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.14-1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF72400000
Product Name 72400000 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Pin - 1mm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers