Lapp Tannehill 72004000 - LAPP EPIC® SIGNAL M23 Style A1 - Straight Panel Mount Base Connector - Neutral Keying OLF72004000

Description
LAPP EPIC® SIGNAL M23 style A1 is a straight panel mount base circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #72004000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72004000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style A1 is a straight panel mount base circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #72004000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72004000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
72004000 - LAPP EPIC® SIGNAL M23 Style A1 - Straight Panel Mount Base Connector - Neutral Keying - OLF72004000 - Lapp Tannehill
Savage, MN, United States
72004000 - LAPP EPIC® SIGNAL M23 Style A1 - Straight Panel Mount Base Connector - Neutral Keying
OLF72004000
72004000 - LAPP EPIC® SIGNAL M23 Style A1 - Straight Panel Mount Base Connector - Neutral Keying OLF72004000
LAPP EPIC® SIGNAL M23 style A1 is a straight panel mount base circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #72004000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72004000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style A1 is a straight panel mount base circular connector with neutral keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #72004000.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72004000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 0° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF72004000
Product Name 72004000 - LAPP EPIC® SIGNAL M23 Style A1 - Straight Panel Mount Base Connector - Neutral Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details