Lapp Tannehill 7027017 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 7 Conductor - Unshielded Black PVC OLF7027017

Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027017 is a 16 & 14 AWG 7 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.3 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 145.83 WEIGHT KG/KM : 217
Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027017 is a 16 & 14 AWG 7 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.3 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 145.83 WEIGHT KG/KM : 217

Suppliers

Company
Product
Description
Supplier Links
7027017 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 7 Conductor - Unshielded Black PVC - OLF7027017 - Lapp Tannehill
Savage, MN, United States
7027017 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 7 Conductor - Unshielded Black PVC
OLF7027017
7027017 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 7 Conductor - Unshielded Black PVC OLF7027017
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027017 is a 16 & 14 AWG 7 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.3 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 145.83 WEIGHT KG/KM : 217

LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027017 is a 16 & 14 AWG 7 conductor solution that is unshielded with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027017 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.3 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 145.83 WEIGHT KG/KM : 217

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7027017
Product Name 7027017 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 7 Conductor - Unshielded Black PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details