LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027007 is a 19 AWG 7 conductor solution that is unshielded with a black PVC jacket.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.29 NOMINAL OD (MM) : 7.3 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 67.88 WEIGHT KG/KM : 101
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF7027007 |
| Product Name | 7027007 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 19 AWG 7 Conductor - Unshielded Black PVC |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Number of Conductors | 7 # |