Lapp Tannehill 700702 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 12 AWG 4 Conductor - Black OLF700702

Description
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.7 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 258
Description
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.7 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 258

Suppliers

Company
Product
Description
Supplier Links
700702 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 12 AWG 4 Conductor - Black - OLF700702 - Lapp Tannehill
Savage, MN, United States
700702 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 12 AWG 4 Conductor - Black
OLF700702
700702 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 12 AWG 4 Conductor - Black OLF700702
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.7 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 258

ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700702.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.656 NOMINAL OD (MM) : 16.7 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 258

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700702
Product Name 700702 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 12 AWG 4 Conductor - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/22-6540 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details