LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and NPT 3/4" threading. NPT hoods are provided with NPT fitting. Order LAPP part number 700542NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700542NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF700542NP |
| Product Name | 700542NP - LAPP EPIC® HB 10 High Profile Hood - Side Entry - NPT 3/4" |